086409 Q25D-GN详情
Eaton 086409 Q25D-GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
端子类型
推入式
知识产权评级
IP65
0个相似型号
086409 Q25D-GN拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。