088915详情
Eaton 088915重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.31
RoHS-compliant
有
Connections
Screws
Content
1pc(s)
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
141 - 141
Number of auxiliary contacts as normally open contact
0
Overload release current setting
4 - 6.3
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
6.3
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
类型
PKZM0-6,3-T
088915拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。