096654详情
Eaton 096654重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
096654拓展信息








哦! 它是空的。