1008694ACH详情
Eaton 1008694ACH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8403
Approvals
UL;CSA
Manufacturer
Thomas & Betts
RoHS
Non-Compliant
额定电流
30 Amps
频率
60 Hertz
电压
480
极数
2
连接类型
Receptacle
0个相似型号
1008694ACH拓展信息
1008694ACH详情
Eaton 1008694ACH重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
8403
Approvals
UL;CSA
Manufacturer
Thomas & Betts
RoHS
Non-Compliant
额定电流
30 Amps
频率
60 Hertz
电压
480
极数
2
连接类型
Receptacle
1008694ACH拓展信息