1021005详情
Eaton 1021005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Product Status
Obsolete
厂商
Panduit Corp
Package
Bulk
Surface protection
Other
Watertight
无
Cable entry
Round
Degree of protection (IP)
Other
Suitable for cable diameter
9 - 13
With strain relief
无
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
无
Bore diameter
23
Gastight
无
Model
Other
Fire resistant
无
系列
-
颜色
Black
1021005拓展信息
Eaton Corporation








哦! 它是空的。