102316详情
Eaton 102316重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
R0
Package
ACS380R0IP20
Manufacturer Part Number
ACS380-040C-02A4-1+K454
Manufacturer
ABB
Mounting
Panel
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
最高频率
599 Hz
知识产权评级
IP20
102316拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。