102450详情
Eaton 102450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Model
Stop door
深度
45
宽度
415
高度
2010
102450拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。