Eaton 10250T197LRP2A
- 收藏
- 对比
10250T197LRP2A
718-10250T197LRP2A
LED 照明 - 白色
--
大陆
立即发货

PANEL MOUNT INDICATOR, LED, 30.5MM, RED, 120V, LED Color:Red, Operating Voltage:120VAC, Mounting Hole Dia:30.5mm, Forward Current If:-, Luminous Intensity:-, IP / NEMA Rating:NEMA 3, 3R, 4, 4X, 12, 13, Actuator Diameter:30.5mm RoHS Compliant: No
1最小包装量--
添加到询价列表
10250T197LRP2A详情
Eaton 10250T197LRP2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
10250T197LRP2A拓展信息
C22-L-R-24-P62
Eaton
Z-UEL230
Eaton
Z-EL/G230
Eaton
M22-FLED-W
Eaton
5NCLS-5R
Eaton
CTX60-5P
Eaton
DRQ74-220
Eaton
35-1523-16
Eaton
171439
Eaton
171401
Eaton







哦! 它是空的。