10250T30B详情
Eaton 10250T30B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
RoHS
Compliant
颜色
Black
投掷配置
单刀双掷
触点额定电流
10 A
触点配置
SPST-NO, SPST-NC
知识产权评级
IP65
达到SVHC
无SVHC
0个相似型号
10250T30B拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton








哦! 它是空的。