10250T34G详情
Eaton 10250T34G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Base
Mounting Hole Dia
-
Lamp Base Type
-
Lens Shape
Round
RoHS
Compliant
电源电压
120VAC
额定电流
-
镜头风格
Round
达到SVHC
无SVHC
0个相似型号
10250T34G拓展信息
10250T297LRP24
Eaton
10250T197LRP24
Eaton
10250T197LWP2A
Eaton
10250T202N
Eaton
086241
Eaton
216780
Eaton
088001
Eaton
216777
Eaton
DL13
Eaton
SL7-100-L-RYG-24LED
Eaton








哦! 它是空的。