10250TN13详情
Eaton 10250TN13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
房屋材料
Zinc
RoHS
Compliant
宽度
99 mm
达到SVHC
无SVHC
0个相似型号
10250TN13拓展信息
M3-CI45
Eaton
CI-K5-125-M
Eaton
AE/I44E
Eaton
CI-K5-125-TS
Eaton
CI-PKZ01-SVB
Eaton
AE/I43E
Eaton
CI-K2-100-M
Eaton
CI-K5-160-M
Eaton
CI-K4-125-TS
Eaton
M3-CI44
Eaton








哦! 它是空的。