102827详情
Eaton 102827重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 Hz
0个相似型号
102827拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。