103168详情
Eaton 103168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60
Number of contacts as normally closed contact
2
Voltage type of supply voltage
AC
功能
Mechanical
0个相似型号
103168拓展信息
D7PF4AA
Eaton
265324
Eaton
D3RF2A
Eaton
DILM80(24V50HZ)
Eaton
DILM12-10(24V50HZ)
Eaton
DILM25-10(24V50HZ)
Eaton
DILM150(RAC240)
Eaton








哦! 它是空的。