106808
106808

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 106808

  • 收藏
  • 对比

型号

106808

品牌

Eaton

utmel 编号

718-106808

商品类别

片式电阻器 - 表面贴装

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

End switch

起订量

1最小包装量--

添加到询价列表
106808
106808 Eaton End switch

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

106808详情

Eaton 106808重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electric connection

    Cable entry metrical

  • Number of contacts as change-over contact

    0

  • Number of contacts as normally open contact

    2

  • Material housing

    Plastic

  • Degree of protection (IP)

    IP66/IP67

  • Degree of protection (NEMA)

    Other

  • Number of contacts as normally closed contact

    0

  • Suitable for safety functions

  • Explosion safety category for gas

    None

  • Type of control element

    Plunger

  • Explosion safety category for dust

    None

0个相似型号

106808拓展信息

MFLA2512R4700FC
MFLA2512R4700FC

Eaton - Electronics Division

MSMA0805R0060FSM
MSMA0805R0060FSM

Eaton - Electronics Division

MFLA2512R3300FC
MFLA2512R3300FC

Eaton - Electronics Division

MFL0805R0470FS
MFL0805R0470FS

Eaton - Electronics Division

MSMA2512R6800FEN
MSMA2512R6800FEN

Eaton - Electronics Division

MSNA0915R0030FCM
MSNA0915R0030FCM

Eaton - Electronics Division

MFL0402R4700FP
MFL0402R4700FP

Eaton - Electronics Division

MSMA2010R0100FDN
MSMA2010R0100FDN

Eaton - Electronics Division

MSMA2512R3300FEN
MSMA2512R3300FEN

Eaton - Electronics Division

MFSA0603R0050FSM
MFSA0603R0050FSM

Eaton - Electronics Division

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z