106872详情
Eaton 106872重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation type
Lever (straight)
Content
1pc(s)
Compatible with (details)
Position switch LS
Model
Actuator with horizontal mounting
类型
LS-XB-ZB
0个相似型号
106872拓展信息
106872详情
Eaton 106872重要参数规格及、参数值,及相似型号如下:
Operation type
Lever (straight)
Content
1pc(s)
Compatible with (details)
Position switch LS
Model
Actuator with horizontal mounting
类型
LS-XB-ZB
106872拓展信息