107656详情
Eaton 107656重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
7 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0 - 0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
18
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
107656拓展信息








哦! 它是空的。