107806详情
Eaton 107806重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
960 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
107806拓展信息








哦! 它是空的。