1081240详情
Eaton 1081240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread type
Other
Wrench width
15
Material quality
Other
Model
Nut
高度
3
0个相似型号
1081240拓展信息
1081240详情
Eaton 1081240重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread type
Other
Wrench width
15
Material quality
Other
Model
Nut
高度
3
1081240拓展信息