108898详情
Eaton 108898重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Colour lens
White
Construction type lens
Round
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Material front ring
Plastic
Number of indicator lights
2
Rated operating voltage Ue
110 - 240
Type of electric connection
Screw connection
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC/DC
With front ring
无
With light source
有
108898拓展信息








哦! 它是空的。