109271 PFGCM-25/2/003详情
Eaton 109271 PFGCM-25/2/003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
230V ac
Mounting Styles
DIN 导轨安装
系列
Eaton Moeller
额定电流
25A
极数
2
0个相似型号
109271 PFGCM-25/2/003拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。