110902
110902

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 110902

  • 收藏
  • 对比

型号

110902

品牌

Eaton

utmel 编号

718-110902

商品类别

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Power circuit-breaker for trafo/generator/installation protection

起订量

1最小包装量--

添加到询价列表
110902
110902 Eaton Power circuit-breaker for trafo/generator/installation protection

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

110902详情

Eaton 110902重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Manufacturer Part Number

    MR55

  • Approvals

    CE, FCC

  • Manufacturer

    Flir Displays

  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    800 - 4400

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    200 - 400

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    400

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

  • 显示类型

    LCD

  • 背光

  • 知识产权评级

    IP40

0个相似型号

110902拓展信息

3MM412R
3MM412R

Eaton

115901
115901

Eaton

143530
143530

Eaton

125407
125407

Eaton

150015
150015

Eaton

FSD212
FSD212

Eaton

M3-CI43
M3-CI43

Eaton

115903
115903

Eaton

150007
150007

Eaton

125410
125410

Eaton

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z