111709详情
Eaton 111709重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP66
Degree of protection (NEMA)
12
Material quality
Other
深度
200
宽度
800
高度
800
0个相似型号
111709拓展信息
111709详情
Eaton 111709重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP66
Degree of protection (NEMA)
12
Material quality
Other
深度
200
宽度
800
高度
800
111709拓展信息