111717详情
Eaton 111717重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP66
Degree of protection (NEMA)
12
Material quality
Other
深度
250
宽度
600
高度
1200
0个相似型号
111717拓展信息
111717详情
Eaton 111717重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP66
Degree of protection (NEMA)
12
Material quality
Other
深度
250
宽度
600
高度
1200
111717拓展信息