112330详情
Eaton 112330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Model
Stop door
深度
650
宽度
1010
高度
50
0个相似型号
112330拓展信息
MFLA2512R4700FC
Eaton - Electronics Division
MSMA0805R0060FSM
Eaton - Electronics Division
MFLA2512R3300FC
Eaton - Electronics Division
MFL0805R0470FS
Eaton - Electronics Division
MSMA2512R6800FEN
Eaton - Electronics Division
MSNA0915R0030FCM
Eaton - Electronics Division
MFL0402R4700FP
Eaton - Electronics Division
MSMA2010R0100FDN
Eaton - Electronics Division
MSMA2512R3300FEN
Eaton - Electronics Division
MFSA0603R0050FSM
Eaton - Electronics Division








哦! 它是空的。