112737详情
Eaton 112737重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ASLD3224622N-309-W
Manufacturer
IDEC
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
320 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
32 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
112737拓展信息








哦! 它是空的。