112803详情
Eaton 112803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
750 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Rated permanent current Iu
125
Type of control element
Rocker lever
Type of electrical connection of main circuit
Frame clamp
With integrated under voltage release
无
112803拓展信息








哦! 它是空的。