113259详情
Eaton 113259重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
160
With integrated under voltage release
无
0个相似型号
113259拓展信息
113259详情
Eaton 113259重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
160
With integrated under voltage release
无
113259拓展信息