113310详情
Eaton 113310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
180 - 1260
Overload release current setting
45 - 90
With thermal protection
无
Degree of protection (IP)
IP20
With integrated auxiliary switch
无
Phase failure sensitive
无
Device construction
Built-in device plug-in technique
Rated permanent current Iu
90
Type of control element
Rocker lever
With integrated under voltage release
无
深度
180
宽度
105
高度
245
113310拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。