114323详情
Eaton 114323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Content
1pc(s)
类型
Z-D02-LTS-HF
0个相似型号
114323拓展信息
140136
Eaton
XTCEXFBG02
Eaton
XTCEXSAB01
Eaton
XTCEXTED1C11A
Eaton
XTPAXSATR20
Eaton
125348
Eaton
281405 - CI-PKZ01-SVB
Eaton
280355
Eaton
047422
Eaton
125352
Eaton








哦! 它是空的。