114404详情
Eaton 114404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP40
Degree of protection (NEMA)
4X
Material quality
Other
深度
800
宽度
408.5
高度
1800
0个相似型号
114404拓展信息
114404详情
Eaton 114404重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP40
Degree of protection (NEMA)
4X
Material quality
Other
深度
800
宽度
408.5
高度
1800
114404拓展信息