114421详情
Eaton 114421重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP40
Degree of protection (NEMA)
4X
Material quality
Other
深度
600
宽度
408.5
高度
2000
0个相似型号
114421拓展信息
114421详情
Eaton 114421重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP40
Degree of protection (NEMA)
4X
Material quality
Other
深度
600
宽度
408.5
高度
2000
114421拓展信息