114538详情
Eaton 114538重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
Suitable for wall mounting
有
深度
612
高度
2000
宽度
800
0个相似型号
114538拓展信息
114538详情
Eaton 114538重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
Suitable for wall mounting
有
深度
612
高度
2000
宽度
800
114538拓展信息