114581详情
Eaton 114581重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
Suitable for wall mounting
有
深度
425
高度
2000
宽度
408.5
0个相似型号
114581拓展信息
114581详情
Eaton 114581重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
Suitable for wall mounting
有
深度
425
高度
2000
宽度
408.5
114581拓展信息