1150E-6547详情
Eaton 1150E-6547重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Voltage, Rating
300 Volts
Manufacturer Part Number
U2-14846
Approvals
UL;CSA
Manufacturer
Turck
RoHS
Non-Compliant
连接器类型
终端插头
性别
Male
额定电流
9 Amps
极数
5
知识产权评级
IP67
1150E-6547拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。