115991详情
Eaton 115991重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch/button features
2 installation slots
Min. temperature
-30°C
Content
1pc(s)
Max. temperature
+55°C
Compatible with (details)
M22-I2
Factory colour
Green
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
类型
M22-SWD-I2-LP01
0个相似型号
115991拓展信息








哦! 它是空的。