119204详情
Eaton 119204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
185
宽度
785
高度
1010
0个相似型号
119204拓展信息
119204详情
Eaton 119204重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
185
宽度
785
高度
1010
119204拓展信息