119206详情
Eaton 119206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
185
宽度
785
高度
1510
0个相似型号
119206拓展信息
119206详情
Eaton 119206重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
185
宽度
785
高度
1510
119206拓展信息