119331详情
Eaton 119331重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of control element
Long turning handle
Rated permanent current Iu
630
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
颜色
Grey
0个相似型号
119331拓展信息









哦! 它是空的。