120646详情
Eaton 120646重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer Part Number
5068B-BOX
Approvals
cULus
Manufacturer
Cooper
RoHS
有
Built-in depth
70.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
组成
Non-Metallic
颜色
Brown
频率
50 - 60
插座数量
1
120646拓展信息








哦! 它是空的。