121469 M22-PVS60P-MS1详情
Eaton 121469 M22-PVS60P-MS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
124125
Manufacturer
Brady
Illuminated
无
系列
Eaton Moeller
类型
Warning Signs
图例
Flammable Gas Keep Fire Or Flame Away No Smoking/Gas Inflamable No Acercar Fuego Ni Llamas No Fumar
背景颜色
White
语言
English;Spanish
知识产权评级
IP67
121469 M22-PVS60P-MS1拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。