121498详情
Eaton 121498重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
121498拓展信息








哦! 它是空的。