121637详情
Eaton 121637重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22mm
RoHS-compliant
有
Connections
Screw terminals
Switch/button features
planar
Content
1pc(s)
Energy efficiency rating
n.rel.
Factory colour
Green
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
120 - 120
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
类型
C22-L-G-120
121637拓展信息








哦! 它是空的。