121643详情
Eaton 121643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Colour lens
Without hood
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
120 - 120
Type of electric connection
Screw connection
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC
With front ring
有
With light source
有
121643拓展信息








哦! 它是空的。