123249详情
Eaton 123249重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
1250
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
625 - 1250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 15000
Type of electrical connection of main circuit
Rail connection
123249拓展信息








哦! 它是空的。