124219详情
Eaton 124219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
SFERNICE - VISHAY
RoHS
YES
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
10000 - 50000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
5000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
无
124219拓展信息








哦! 它是空的。