124266详情
Eaton 124266重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
220 - 240
Rated control supply voltage at AC 60 Hz
220 - 240
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
220 - 250
0个相似型号
124266拓展信息








哦! 它是空的。