124337详情
Eaton 124337重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
5000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
0个相似型号
124337拓展信息








哦! 它是空的。