1251B-6507详情
Eaton 1251B-6507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer
Dynapar
Mounting Styles
Shafted
Approvals
CE
Manufacturer Part Number
H232500144205
操作温度
0 to 70 Degrees C
终端
10 Pin Connector, Side Exit
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP54
配套连接器
不包括
1251B-6507拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。