1251E-6504详情
Eaton 1251E-6504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TY1X2WPG6A
Slot Width
0.3
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Gray
样式
Slotted, Standard
长度
12
长度(毫米)
305 mm
1251E-6504拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。