125969详情
Eaton 125969重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Channels#
1
Power supply (LOV)
battery-powered
Energy efficiency rating
n.rel.
Factory colour
Grey
Surface protection
Untreated
Material quality
Thermoplastic
Transparent
无
Model
Other
系列
Eaton xComfort
频率
868.3 MHz
0个相似型号
125969拓展信息








哦! 它是空的。